Greenlee Textron, Inc. Auger Drill Bit 08-03-54B

Description
COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
Datasheet
Description
COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 08-03-54B - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
08-03-54B
Auger Drill Bit 08-03-54B
COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
  • COMBINATION WITH SCREW POINT TYPE
  • 1/2 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 54 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE GREEN
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 08-03-54B
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38505 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details