Petersen Products Co. Hot Tapper, Single Size, 4" Npt, 3 7/8"bi-Metal Hole Saw 261-0040

Description
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Bi-Metal Hole Saw Diameter, Shaft need value Length, Travel need value Lngth, Overall need value Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Dimensions need value Shipping Wt. 13 Lb (5.90 Kg)
Request a Quote
Description
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Bi-Metal Hole Saw Diameter, Shaft need value Length, Travel need value Lngth, Overall need value Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Dimensions need value Shipping Wt. 13 Lb (5.90 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hot Tapper, Single Size, 4
Fredonia, WI, United States
Hot Tapper, Single Size, 4" Npt, 3 7/8"bi-Metal Hole Saw
261-0040
Hot Tapper, Single Size, 4" Npt, 3 7/8"bi-Metal Hole Saw 261-0040
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Bi-Metal Hole Saw Diameter, Shaft need value Length, Travel need value Lngth, Overall need value Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Dimensions need value Shipping Wt. 13 Lb (5.90 Kg)

Comment 1 Requires Heavy Duty Drill with 1/2" Chuck
Country of Origin USA
Description Hot Tapper, 4" NPT X 3-7/8" Bi-Metal Hole Saw
Diameter, Shaft need value
Length, Travel need value
Lngth, Overall need value
Press. Pipeline Max 100 psi (6.89 bar)
Sage Subcategory Number W261
Shipping Dimensions need value
Shipping Wt. 13 Lb (5.90 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drill Bits
Product Number 261-0040
Product Name Hot Tapper, Single Size, 4" Npt, 3 7/8"bi-Metal Hole Saw
Drill Type Core Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details