RS Components, Ltd. Specialist Drill Bits 1238512

Description
16-32mm HSS conduit entry step drill
Request a Quote
Description
16-32mm HSS conduit entry step drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1238512
Specialist Drill Bits 1238512
16-32mm HSS conduit entry step drill

16-32mm HSS conduit entry step drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1238512
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 232608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Step Drill
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details