Greenlee Textron, Inc. Auger Drill Bit 37868

Description
SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 9/16 INCH
Datasheet
Description
SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 37868 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
37868
Auger Drill Bit 37868
SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 9/16 INCH
  • SELF FEEDING SCREW POINT, IMPACT TYPE
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 5/8 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • HARDWARE DIAMETER 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37868
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 62PTS-B-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details