Greenlee Textron, Inc. Auger Drill Bit 06-03-72C

Description
COMBINATION TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet
Description
COMBINATION TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 06-03-72C - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
06-03-72C
Auger Drill Bit 06-03-72C
COMBINATION TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
  • COMBINATION TYPE
  • 3/8 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 72 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE BLACK
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 06-03-72C
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Forstner Bit - 48-25-2122 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details