Greenlee Textron, Inc. Boring Bit 149H2-3/8

Description
SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 3 TO 4-5/8 INCH BORE BITS APPLICATION HARDENED PROCESS 3/8 INCH BORING DIAMETER E-Z BORE[R] BRAND
Datasheet
Description
SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 3 TO 4-5/8 INCH BORE BITS APPLICATION HARDENED PROCESS 3/8 INCH BORING DIAMETER E-Z BORE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-3/8
Boring Bit 149H2-3/8
SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 3 TO 4-5/8 INCH BORE BITS APPLICATION HARDENED PROCESS 3/8 INCH BORING DIAMETER E-Z BORE[R] BRAND
  • SELF FEED, SCREW POINT TYPE
  • CARBON ALLOY MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • 3 TO 4-5/8 INCH BORE BITS APPLICATION
  • HARDENED PROCESS
  • 3/8 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-3/8
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-B-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details