RS Components, Ltd. Drill Bits 213758

Description
RS PRO H10400280 Drill Bit
Request a Quote
Description
RS PRO H10400280 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213758
Drill Bits 213758
RS PRO H10400280 Drill Bit

RS PRO H10400280 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213758
Product Name Drill Bits
Diameter 0.110 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details