Klein Tools, Inc. Drill Bit 53104

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 1/8 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 1/8 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53104 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53104
Drill Bit 53104
JOBBER LENGTH TYPE BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 1/8 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH
  • 2-3/4 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • REGULAR POINT CONSTRUCTION
  • 1/8 INCH DRILL SIZE
  • POINT ANGLE (DEG) 118 DEGREE
Supplier's Site Datasheet
1/8 Drill Bit, 1.625, 2.75, 118Deg; Drill Bit Size Metric Klein Tools - 91B3249 - Newark, An Avnet Company
Chicago, IL, United States
1/8 Drill Bit, 1.625, 2.75, 118Deg; Drill Bit Size Metric Klein Tools
91B3249
1/8 Drill Bit, 1.625, 2.75, 118Deg; Drill Bit Size Metric Klein Tools 91B3249
1/8" DRILL BIT, 1.625", 2.75", 118DEG; Drill Bit Size Metric:3.2mm; Drill Bit Size Imperial:0.125"; Effective Length:1.625"; Overall Length:2.75"; Product Range:- RoHS Compliant: NA

1/8" DRILL BIT, 1.625", 2.75", 118DEG; Drill Bit Size Metric:3.2mm; Drill Bit Size Imperial:0.125"; Effective Length:1.625"; Overall Length:2.75"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53104 91B3249
Product Name Drill Bit 1/8 Drill Bit, 1.625, 2.75, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 53110 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
2 suppliers
Hole Saw - 35-341 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.625 inch (15.9 mm)
View Details