Greenlee Textron, Inc. Auger Drill Bit 06-03-72B

Description
COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet
Description
COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 06-03-72B - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
06-03-72B
Auger Drill Bit 06-03-72B
COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
  • COMBINATION WITH SCREW POINT TYPE
  • 3/8 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 72 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE BLACK
Supplier's Site Datasheet
Drill Bit - 15857418 - Radwell International
Willingboro, NJ, United States
Drill Bit
15857418
Drill Bit 15857418
FLEXIBLE DRILL BIT, D'VERSIBIT, .375 INCH X .187 X 72.00, TYPE B, COMBINATION WITH SCREW POINT, CHUCK SIZE 3/16 INCH, FOR AGGRESSIVE CHIP REMOVAL IN MANY TYPES OF WOOD. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE DRILL BIT, D'VERSIBIT, .375 INCH X .187 X 72.00, TYPE B, COMBINATION WITH SCREW POINT, CHUCK SIZE 3/16 INCH, FOR AGGRESSIVE CHIP REMOVAL IN MANY TYPES OF WOOD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Radwell International
Product Category Drill Bits Drill Bits
Product Number 06-03-72B 15857418
Product Name Auger Drill Bit Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 725-1-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Abrasive, Non-Metallic
View Details