RS Components, Ltd. Drill Bits 213865

Description
RS PRO H10400180 Drill Bit
Request a Quote
Description
RS PRO H10400180 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213865
Drill Bits 213865
RS PRO H10400180 Drill Bit

RS PRO H10400180 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213865
Product Name Drill Bits
Diameter 0.071 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details