Greenlee Textron, Inc. Hole Saw 925-2

Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/2 INCH APPLICATION 1-1/2 INCH CONDUIT
Datasheet
Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/2 INCH APPLICATION 1-1/2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 925-2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
925-2
Hole Saw 925-2
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/2 INCH APPLICATION 1-1/2 INCH CONDUIT
  • ULTRA TYPE
  • FERROUS METAL CUT MATERIAL
  • HIGH SPEED STEEL BLADE MATERIAL
  • 2 INCH DIAMETER
  • PRECISION GROUND TEETH, MACHINED BODY PROCESS
  • 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 1-1/2 INCH
  • APPLICATION 1-1/2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
Hole Saw Arbor - 38504 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details