Klein Tools, Inc. Hole Saw Arbor 31650

Description
5/8 INCH MIN. HOLE SAW SIZE 1-1/8 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE ROUND TRI-LOBE SHANK SHAPE PINS N ELECTRIC DRILL SIZE 1/4 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Datasheet
Description
5/8 INCH MIN. HOLE SAW SIZE 1-1/8 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE ROUND TRI-LOBE SHANK SHAPE PINS N ELECTRIC DRILL SIZE 1/4 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Arbor
31650
Hole Saw Arbor 31650
5/8 INCH MIN. HOLE SAW SIZE 1-1/8 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE ROUND TRI-LOBE SHANK SHAPE PINS N ELECTRIC DRILL SIZE 1/4 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
  • 5/8 INCH MIN. HOLE SAW SIZE
  • 1-1/8 INCH MAX. HOLE SAW SIZE
  • 1/4 INCH SHANK SIZE
  • 20 TPI
  • 1/2 INCH THREAD SIZE
  • ROUND TRI-LOBE SHANK SHAPE
  • PINS N
  • ELECTRIC DRILL SIZE 1/4 INCH AND LARGER
  • PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31650
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 1848083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.630 inch (16.0 mm)
OAL 6.00 inch (152 mm)
View Details
Hole Saw - 31857 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Hole Saw - 36-364 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 6.375 inch (161.9 mm)
View Details