Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033037-TLV320AIC32IR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Family Name: TLV320AIC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC32IRHB; TLV320AIC32IRHBTG4; TLV320AIC32IRHBT;
Introduction Date: October 05, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Low-Power Stereo CODEC, 6-In/6-Out, 24b, 96kS/s, 92dB SNR, VQFN Product overview: TLV320AIC32IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC32IRHBR
IC STEREO AUDIO CODEC 32-VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 6 Otp
IC STEREO AUDIO CODEC 32-VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC32IRHBR | 033037-TLV320AIC32IRHBR | TLV320AIC32IRHBR-ND | 716-TLV320AIC32IRHBR | TLV320AIC32IRHBR | TLV320AIC32IRHBR | TLV320AIC32IRHBR | TLV320AIC32IRHBR |
| Product Name | TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects | Interface - Interface - CODECs - TLV320AIC32IRHBR | CODECS | Low-Power VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |