The TLV320AIC3104 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six programmable audio input pins, six audio output drivers including stereo headphone and line outputs, and integrated digital signal processing. It supports sample rates from 8 kHz to 96 kHz with 16- to 32-bit data, and consumes as low as 14 mW during stereo 48-kHz playback with a 3.3-V analog supply. The device includes an Automatic Gain Control (AGC) for recording, programmable microphone bias, and supports I2C control and multiple audio serial data interfaces. It is housed in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm.
Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | TLVAIC3104IRHBRG4 |
| Product Name | TLV320AIC3104 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects |
| Device Type | Codec |