Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055161-TLV320AIC26IR
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b Serial 32-VQFN (5x5)
Stereo Audio Interface 24 b Serial 32-VQFN (5x5)
IC STEREO AUDIO CODEC LP 32-VQFN
Interface - CODECs Octal Bus Trnscvr With 3-State Outputs
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC26IRHBG4 | 055161-TLV320AIC26IRHBG4 | TLV320AIC26IRHBG4-ND | TLV320AIC26IRHBG4 | TLV320AIC26IRHBG4 | TLV320AIC26IRHBG4 |
| Product Name | TLV320AIC26 Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC | Interface - Interface - CODECs - TLV320AIC26IRHBG4 | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | TLV320AIC26 Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC | Sensor Interface | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |