The TLV320AIC34 is a low-power four-channel audio codec designed for portable audio and telephony applications, featuring four-channel DAC and ADC with support for sampling rates from 8 kHz to 96 kHz, 16-, 20-, 24-, and 32-bit data, and programmable digital signal processing. It includes twelve audio inputs and fourteen audio output drivers, with stereo 8-Ω speaker drive capability of 500 mW per channel in BTL configuration. The device operates with an analog supply of 2.7 V to 3.6 V, a digital core supply of 1.65 V to 1.95 V, and a digital I/O supply of 1.1 V to 3.6 V. It is packaged in a 6-mm × 6-mm, 87-pin NFBGA and supports operation from -40 °C to 85 °C.
Low-Power four-channel CODEC 87-NFBGA -40 to 85
Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
PCM Audio Codec 4ADC / 4DAC Ch 87-Pin NFBGA T/R Product overview: TLV320AIC34IZASR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC34IZASR
Manufacturer: Texas Instruments
Win Source Part Number: 1270394-TLV320AIC34I
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 87-TFBGA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 95
Family Name: TLV320AIC34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 87-NFBGA (6x6)
Alternative Parts (Cross-Reference): TLV320AIC34IZAS;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Interface - CODECs Low-Pwr 4-channel CODEC
IC STEREO AUDIO CODEC 4CH 87-BGA
IC STEREO AUDIO CODEC 4CH 87-BGA
Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC34IZASR | 296-22885-6-ND | 716-TLV320AIC34IZASR | 1270394-TLV320AIC34IZASR | TLV320AIC34IZASR | TLV320AIC34IZASR | TLV320AIC34IZASR | TLV320AIC34IZASR |
| Product Name | TLV320AIC34 Low-Power four-channel CODEC | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC34IZASR | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | NFBGA | 87-TFBGA | BGA | nFBGA-87 | 87-TFBGA | BGA; 87-TFBGA |