Very Low-Power Stereo Audio CODEC with Power TuneTM Technology 32-VQFN -40 to 85
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033032-TLV320AIC3204
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Family Name: TLV320AIC3204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC3204IRHBT;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Stereo Audio CODEC, 32-bit, 100dB SNR, 192KS/s, VQFN Product overview: TLV320AIC3204IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3204IRH
AUDIO CODEC, STEREO, 192KSPS, VQFN-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. RoHS Compliant: Yes
IC STEREO AUDIO CODEC 1.8V 32QFN
Interface - CODECs Very LW PWR Stereo Audio CODEC/TuneTM
IC STEREO AUDIO CODEC 1.8V 32QFN
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
serial QFN-32-EP(5x5) Audio Interface ICs ROHS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3204IRHBR | 296-23775-1-ND | 033032-TLV320AIC3204IRHBR | 716-TLV320AIC3204IRHBR | 28AH5486 | TLV320AIC3204IRHBR | TLV320AIC3204IRHBR | TLV320AIC3204IRHBR | TLV320AIC3204IRHBR | TLV320AIC3204IRHBR |
| Product Name | TLV320AIC3204 Very Low-Power Stereo Audio CODEC with Power TuneTM Technology | CODECS | Interface - Interface - CODECs - TLV320AIC3204IRHBR | 32-bit VQFN Interface Transceiver IC | Audio Codec, Stereo, 192Ksps, Vqfn-32; Audio Codec Type Texas Instruments | Interface - CODECs | Interface - CODECs | CODECS | CODECS | Communication Interface Chip/UART/485/232 >> Audio Interface ICs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | Codec | UART | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | VQFN | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFNL |