Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054954-TLC320AD50CDW
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 89
Dynamic Range, ADCs / DACs (db) Typ: 88 / 88
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: 4.75 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 20
16b 1ch Analog Codec, 89dB SNR, Serial, 5V, SOIC Product overview: TLC320AD50CDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD50CDW can be used for catalog matching and distributor lookup.
General Purpose Interface 16 b Serial 28-SOIC
General Purpose Interface 16 b Serial 28-SOIC
Interface - CODECs SNGL CH Codec
IC ANALOG INTERFACE 28-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AD50CDW | 054954-TLC320AD50CDW | 716-TLC320AD50CDW | 296-10273-5-ND | TLC320AD50CDW | TLC320AD50CDW | TLC320AD50CDW |
| Product Name | TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR | Interface - Interface - CODECs - TLC320AD50CDW | 5V SOIC Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | General Purpose | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |