Texas Instruments Integrated Circuits (ICs) - Interface - CODECs TLC320AD535PM

Description
Win Source Part Number: 1231312-TLC320AD535P M Category: Integrated Circuits (ICs)>Interface - CODECs Type: Voice, Data Codec Package: Tube Standard Package: 160 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.3V, 5V Voltage - Supply, Digital: 3.3V, 5V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 76 Dynamic Range, ADCs / DACs (db) Typ: 80 / 79 Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TLC320AD535PM-NDR,2 96-2209,2156-TLC320A D535PM-TI,TEXTISTLC3 20AD535PM Base Product Number: TLC320 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1231312-TLC320AD535P M Category: Integrated Circuits (ICs)>Interface - CODECs Type: Voice, Data Codec Package: Tube Standard Package: 160 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.3V, 5V Voltage - Supply, Digital: 3.3V, 5V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 76 Dynamic Range, ADCs / DACs (db) Typ: 80 / 79 Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TLC320AD535PM-NDR,2 96-2209,2156-TLC320A D535PM-TI,TEXTISTLC3 20AD535PM Base Product Number: TLC320 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1231312-TLC320AD535PM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1231312-TLC320AD535PM
Integrated Circuits (ICs) - Interface - CODECs 1231312-TLC320AD535PM
Win Source Part Number: 1231312-TLC320AD535P M Category: Integrated Circuits (ICs)>Interface - CODECs Type: Voice, Data Codec Package: Tube Standard Package: 160 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.3V, 5V Voltage - Supply, Digital: 3.3V, 5V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 76 Dynamic Range, ADCs / DACs (db) Typ: 80 / 79 Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TLC320AD535PM-NDR,2 96-2209,2156-TLC320A D535PM-TI,TEXTISTLC3 20AD535PM Base Product Number: TLC320 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1231312-TLC320AD535PM
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Voice, Data Codec
Package: Tube
Standard Package: 160
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 3.3V, 5V
Voltage - Supply, Digital: 3.3V, 5V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 80 / 76
Dynamic Range, ADCs / DACs (db) Typ: 80 / 79
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TLC320AD535PM-NDR,296-2209,2156-TLC320AD535PM-TI,TEXTISTLC320AD535PM
Base Product Number: TLC320
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CODECS - TLC320AD535PM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Buy Now
CODECS - TLC320AD535PM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1231312-TLC320AD535PM TLC320AD535PM
Product Name Integrated Circuits (ICs) - Interface - CODECs CODECS
Device Type Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Telecom - PEB2086NV1.1ISAC-S - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology 4-Wire, Serial
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - TP3054BDW - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details