Octal bus transceivers with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C. The device supports hot insertion, features high-drive outputs (-32 mA IOH, 64 mA IOL), and exceeds 500 mA latch-up current per JEDEC Standard JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. Supply voltage ranges from 4.5 V to 5.5 V.
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9214802QSA |
| Product Name | SN54ABT245A Octal Bus Transceivers With 3-State Outputs |
| Technology | ABT |