Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier 40-WQFN -40 to 85
24-bit Stereo Audio CODEC, 97dB SNR, 96kS/s, I2C/Serial, QFN Product overview: TLV320AIC3107IRSBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3107IRS
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033030-TLV320AIC3107
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 96
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC MONO/STER AUD CODEC LP 40WQFN
IC MONO/STER AUD CODEC LP 40WQFN
Interface - CODECs Low Pwr Stereo CODEC
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3107IRSBT | 716-TLV320AIC3107IRSBT | 296-32390-6-ND | 033030-TLV320AIC3107IRSBT | TLV320AIC3107IRSBT | TLV320AIC3107IRSBT | TLV320AIC3107IRSBT | TLV320AIC3107IRSBT |
| Product Name | TLV320AIC3107 Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier | QFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3107IRSBT | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | QFN | 40-WFQFN Exposed Pad | 40-WQFN (5x5) | 40-WFQFN Exposed Pad | WQFN-40 | 40-WFQFN Exposed Pad |