Texas Instruments Integrated Circuits (ICs) - Interface - CODECs TLC320AD535IPM

Description
Win Source Part Number: 1220806-TLC320AD535I PM Category: Integrated Circuits (ICs)>Interface - CODECs Type: Voice, Data Codec Package: Tube Standard Package: 1 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.3V, 5V Voltage - Supply, Digital: 3.3V, 5V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 76 Dynamic Range, ADCs / DACs (db) Typ: 80 / 79 Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TLC320AD535IPM-NDR, 296-10275-5,296-1027 5,2156-TLC320AD535IP M-TI,TEXTISTLC320AD5 35IPM,296-10275-5-ND Base Product Number: TLC320 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1220806-TLC320AD535I PM Category: Integrated Circuits (ICs)>Interface - CODECs Type: Voice, Data Codec Package: Tube Standard Package: 1 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.3V, 5V Voltage - Supply, Digital: 3.3V, 5V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 76 Dynamic Range, ADCs / DACs (db) Typ: 80 / 79 Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TLC320AD535IPM-NDR, 296-10275-5,296-1027 5,2156-TLC320AD535IP M-TI,TEXTISTLC320AD5 35IPM,296-10275-5-ND Base Product Number: TLC320 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1220806-TLC320AD535IPM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1220806-TLC320AD535IPM
Integrated Circuits (ICs) - Interface - CODECs 1220806-TLC320AD535IPM
Win Source Part Number: 1220806-TLC320AD535I PM Category: Integrated Circuits (ICs)>Interface - CODECs Type: Voice, Data Codec Package: Tube Standard Package: 1 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.3V, 5V Voltage - Supply, Digital: 3.3V, 5V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 76 Dynamic Range, ADCs / DACs (db) Typ: 80 / 79 Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TLC320AD535IPM-NDR, 296-10275-5,296-1027 5,2156-TLC320AD535IP M-TI,TEXTISTLC320AD5 35IPM,296-10275-5-ND Base Product Number: TLC320 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1220806-TLC320AD535IPM
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Voice, Data Codec
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 3.3V, 5V
Voltage - Supply, Digital: 3.3V, 5V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 80 / 76
Dynamic Range, ADCs / DACs (db) Typ: 80 / 79
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TLC320AD535IPM-NDR,296-10275-5,296-10275,2156-TLC320AD535IPM-TI,TEXTISTLC320AD535IPM,296-10275-5-ND
Base Product Number: TLC320
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CODECS - TLC320AD535IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Buy Now
CODECS - TLC320AD535IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1220806-TLC320AD535IPM TLC320AD535IPM
Product Name Integrated Circuits (ICs) - Interface - CODECs CODECS
Device Type Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9846AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 702-SI32178-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers