Very Low-Power Stereo Audio CODEC with programmable miniDSP 32-VQFN -40 to 85
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio CODEC, 32b, 192KS/s, 100dB SNR, QFN Product overview: TLV320AIC3254IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3254IRH
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Interface - CODECs Very LW PWR Stereo Audio CODEC/miniDSP
IC STEREO AUDIO CODEC 1.8V 32QFN
IC STEREO AUDIO CODEC 1.8V 32QFN
AUDIO CODEC, 32 BIT, 192KHZ, QFN-32; AUD; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3254IRHBR | 296-23776-1-ND | 716-TLV320AIC3254IRHBR | TLV320AIC3254IRHBR | TLV320AIC3254IRHBR | TLV320AIC3254IRHBR | TLV320AIC3254IRHBR | 33AH5069 |
| Product Name | TLV320AIC3254 Very Low-Power Stereo Audio CODEC with programmable miniDSP | CODECS | QFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS | Audio Codec, 32 Bit, 192Khz, Qfn-32; Aud; Msl Texas Instruments |
| Device Type | Codec | Codec | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |