Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85
Voice-Band Interface 16 b Serial 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270349-TLV320AIC12K
Packaging: Tube
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
16-Bit 1ADC/1DAC Audio Codec, Serial/I2C, 1.1-3.6V, 190mW, 84dB SNR, TSSOP Product overview: TLV320AIC12KIDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, 190mW, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, 190mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12KIDBT
Voice-Band Interface 16 b Serial 30-TSSOP
IC CODEC 16BIT 26KSPS 30-TSSOP
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
IC CODEC 16BIT 26KSPS 30-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12KIDBT | 296-19421-5-ND | 1270349-TLV320AIC12KIDBT | 716-TLV320AIC12KIDBT | TLV320AIC12KIDBT | TLV320AIC12KIDBT | TLV320AIC12KIDBT | TLV320AIC12KIDBT |
| Product Name | TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier | CODECS | Interface - Interface - CODECs - TLV320AIC12KIDBT | 16-bit 3.6V 190mW TSSOP Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Voice-Band | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |