Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Stereo CODEC, 24b, 96kHz, 6-In/6-Out, I2C/I2S, QFN Product overview: TLV320AIC3104IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96kHz, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3104IRH
Manufacturer: Texas Instruments
Win Source Part Number: 033027-TLV320AIC3104
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC3104IRHBR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Interface - CODECs Lo-Pwr Stereo CODEC
IC CODEC STER AUDIO 6I/O 32-QFN
STERO CODEC, LOW POWER, 6 I/O, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
IC CODEC STER AUDIO 6I/O 32-QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3104IRHBT | 296-22847-6-ND | 716-TLV320AIC3104IRHBT | 033027-TLV320AIC3104IRHBT | TLV320AIC3104IRHBT | TLV320AIC3104IRHBT | TLV320AIC3104IRHBT | 29AH7896 | TLV320AIC3104IRHBT |
| Product Name | TLV320AIC3104 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects | CODECS | 96kHz QFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3104IRHBT | CODECS | Interface - CODECs | Interface - CODECs | Stero Codec, Low Power, 6 I/o, 320; Audio Codec Type Texas Instruments | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | QFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |