Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1087041-PCM3793RHBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.4 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): PCM3793RHBT; PCM3793RHB; PCM3793RHBR; PCM3793ARHB;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
16-Bit Stereo CODEC, 4-Ch, 90dB SNR, 3.6V, VQFN Product overview: PCM3793RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3793RHBR can be used for catalog matching and distributor lookup.
Interface - CODECs Very Lo-Pwr Stereo CODEC
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
IC STER AUDIO CODEC 16BIT 32-QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3793RHBR | 1087041-PCM3793RHBR | 296-21240-2-ND | 716-PCM3793RHBR | PCM3793RHBR | PCM3793RHBR | PCM3793RHBR |
| Product Name | PCM3793 Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects | Interface - Interface - CODECs - PCM3793RHBR | CODECS | 16-bit 3.6V VQFN Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN | VQFN-32 | 32-VFQFN Exposed Pad |