Texas Instruments Interface - Interface - CODECs - TLC32044EFN TLC32044EFN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268940-TLC32044EFN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268940-TLC32044EFN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLC32044EFN - 1268940-TLC32044EFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC32044EFN
1268940-TLC32044EFN
Interface - Interface - CODECs - TLC32044EFN 1268940-TLC32044EFN
Manufacturer: Texas Instruments Win Source Part Number: 1268940-TLC32044EFN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268940-TLC32044EFN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
3.6 kHz Interface Transceiver IC - 716-TLC32044EFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6 kHz Interface Transceiver IC
716-TLC32044EFN
3.6 kHz Interface Transceiver IC 716-TLC32044EFN
Single Channel Codec, 0.15 - 3.6 kHz Bandwidth 28-PLCC Product overview: TLC32044EFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6 kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6 kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC32044EFN can be used for catalog matching and distributor lookup.

Single Channel Codec, 0.15 - 3.6 kHz Bandwidth 28-PLCC Product overview: TLC32044EFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6 kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6 kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC32044EFN can be used for catalog matching and distributor lookup.

Supplier's Site
CODECS - TLC32044EFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 14 b Serial 28-PLCC (11.51x11.51)

Voice-Band Interface 14 b Serial 28-PLCC (11.51x11.51)

Buy Now
CODECS - TLC32044EFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 14 b Serial 28-PLCC (11.51x11.51)

Voice-Band Interface 14 b Serial 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1268940-TLC32044EFN 716-TLC32044EFN TLC32044EFN
Product Name Interface - Interface - CODECs - TLC32044EFN 3.6 kHz Interface Transceiver IC CODECS
Device Type Transceiver Codec
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Interface Transceiver IC - 872-BCM20704UA1KFFB1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details