Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70 Product overview: TLV320AIC25CPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC25CPFBR
Manufacturer: Texas Instruments
Win Source Part Number: 797121-TLV320AIC25CP
Packaging: Reel package
Type: Voice-Band
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Family Name: TLV320AIC25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): ADAU1382BCPZ; ADAU1382BCPZ-R7; TLV320AIC25CPFB; TLV320AIC24KIPFBG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CODEC DUAL-CH PROG LP 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs Low Power Low IOVdd Dual Channel
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC25CPFBR | TLV320AIC25CPFBR-ND | 716-TLV320AIC25CPFBR | 797121-TLV320AIC25CPFBR | TLV320AIC25CPFBR | TLV320AIC25CPFBR | TLV320AIC25CPFBR |
| Product Name | TLV320AIC25 Low-Power Stereo Voice Band CODEC | CODECS | Low-Power Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC25CPFBR | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Technology | Serial | Serial | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |