Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier 42-DSBGA -40 to 85
Very-Low-Power Stereo Codec With DirectPath™ HP Amplifier 42-DSBGA -40 to 85 Product overview: TLV320AIC3206IYZFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3206IYZ
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
Manufacturer: Texas Instruments
Win Source Part Number: 1322999-TLV320AIC320
Category: Integrated Circuits (ICs)>Interface>CODE
Packaging: Reel - TR
Type: Stereo Audio
Standard Package: 2,500
Mounting: Surface Mount
Data Interface: I²C, Serial, SPI™
Voltage - Supply, Analog: 1.5V ~ 1.95V
Voltage - Supply, Digital: 1.26V ~ 1.95V
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Supplier Device Package: 42-DSBGA (3.75x3.25)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 42-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TLV320
RoHS Status: ROHS3 Compliant
IC STEREO AUD CODEC LP 40WQFN
Interface - CODECs Very-Low-Power Stereo Codec With DirectPath HP Amplifier 42-DSBGA -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
IC STEREO AUD CODEC LP 40WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3206IYZFR | 716-TLV320AIC3206IYZFR | TLV320AIC3206IYZFR-ND | 1322999-TLV320AIC3206IYZFR | TLV320AIC3206IYZFR | TLV320AIC3206IYZFR | TLV320AIC3206IYZFR | TLV320AIC3206IYZFR |
| Product Name | TLV320AIC3206 Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier | Low-Power Interface Transceiver IC | CODECS | Integrated Circuits (ICs) - Interface - CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface; Codec | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | 42-UFBGA, DSBGA | BGA; 42-UFBGA, DSBGA | BGA; 42-UFBGA, DSBGA | 42-UFBGA, DSBGA |