Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 CD74HCT4052M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 135606-CD74HCT4052M9 6 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD74HCT4052 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135606-CD74HCT4052M9 6 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD74HCT4052 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 - 135606-CD74HCT4052M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96
135606-CD74HCT4052M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 135606-CD74HCT4052M96
Manufacturer: Texas Instruments Win Source Part Number: 135606-CD74HCT4052M9 6 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD74HCT4052 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 135606-CD74HCT4052M96
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 185MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD74HCT4052
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 200nA
Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4052M96
Analog Switches, Multiplexers, Demultiplexers CD74HCT4052M96
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4052M96
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4052M96
IC SWITCH SP4T X 2 130OHM 16SOIC

IC SWITCH SP4T X 2 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 135606-CD74HCT4052M96 CD74HCT4052M96 CD74HCT4052M96
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details