Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR 0 to 70
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -10 to 70 Product overview: TLV320AIC23BZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BZQER
Manufacturer: Texas Instruments
Win Source Part Number: 033018-TLV320AIC23BZ
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Interface - CODECs Lo-Pwr Highly Integrated Codec
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
IC STEREO AUDIO CODEC 80-BGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BZQER | TLV320AIC23BZQER-ND | 716-TLV320AIC23BZQER | 033018-TLV320AIC23BZQER | TLV320AIC23BZQER | TLV320AIC23BZQER | TLV320AIC23BZQER |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | CODECS | Low-Power BGA Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC23BZQER | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -40 to 85 C (-40 to 185 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | 80-VFBGA | VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | BGA-Microstar-Junior-80 | BGA; 80-VFBGA |