The LM4546B is an AC'97 Rev 2.1 compliant audio codec for PC systems, supporting multi-channel audio with sample rate conversion from 4 kHz to 48 kHz in 1 Hz increments and Texas Instruments' 3D Sound stereo enhancement. It is housed in a 48-pin LQFP package with dimensions of 9.3 mm width, 9.3 mm length, and 2.2 mm thickness, and operates over an extended temperature range of −40°C to 85°C. The device supports analog supply voltages from 4.2 V to 5.5 V and digital supply voltages from 3.0 V to 5.5 V, with a typical digital quiescent current of 19 mA at 3.3 V and 34 mA at 5 V. Dynamic range is 90 dB for the ADC, 89 dB for the DAC, and 97 dB for the analog mixer.
AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 071416-LM4546BVHX/NO
Packaging: Reel - TR
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.2 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
2ADC/2DAC Audio Codec, 18-bit, 48kS/s, Serial, LQFP Product overview: LM4546BVHX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4546BVHX/NOPB can be used for catalog matching and distributor lookup.
IC AUDIO CODEC 2MULTICH 48-LQFP
IC AUDIO CODEC 2MULTICH 48-LQFP
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Interface - CODECs AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4546BVHX/NOPB | LM4546BVHX/NOPB-ND | 071416-LM4546BVHX/NOPB | 716-LM4546BVHX/NOPB | LM4546BVHX/NOPB | LM4546BVHX/NOPB | LM4546BVHX/NOPB | LM4546BVHX/NOPB |
| Product Name | LM4546B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | CODECS | Interface - Interface - CODECs - LM4546BVHX/NOPB | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Audio, AC '97 | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | LQFP; 48-LQFP | QFP; 48-LQFP (7x7) | LQFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | LQFP-48 |