Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Stereo Audio Interface 20 b Serial 24-SSOP
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP Product overview: PCM3002EG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3002EG can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1236453-PCM3002EG
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
PCM3002 Low-Power Stereo CODEC with line-out (S/W Control)
Stereo Audio Interface 20 b Serial 24-SSOP
Interface - CODECs 16/20-Bit Sngl-end Anlg I/O Ster Codec
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3002EG | PCM3002EG-ND | 716-PCM3002EG | 1236453-PCM3002EG | PCM3002EG | PCM3002EG | PCM3002EG |
| Product Name | PCM3002 Low-Power Stereo CODEC with line-out (S/W Control) | CODECS | Low-Power SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM3002EG | CODECS | Interface - CODECs | |
| Device Type | Codec | Codec | Transceiver | Codec | Codec | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; SSOP24 | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | SSOP-24 |