The TLV320AIC12K is a low-power, highly integrated mono voice band codec designed for portable applications. It features a 16-bit analog-to-digital (A/D) and digital-to-analog (D/A) conversion with a programmable sampling rate of up to 26 kSPS, utilizing oversampling sigma-delta technology. The device includes an 8-ohm speaker amplifier, making it suitable for applications requiring audio output. This codec supports a maximum master clock of 100 MHz and offers a smart time division multiplexed (SMARTDM,Ñ¢) serial port for seamless integration with TI DSPs and microcontrollers. It can be cascaded with up to 16 devices on a single serial port, facilitating multichannel audio processing. The TLV320AIC12K also incorporates programmable gain amplifiers, microphone and headset amplifiers, and selectable low-pass IIR/FIR filters. Power consumption is optimized for battery-operated devices, with typical operating power dissipation of 11.2 mW at 3.3 V. The device operates within a voltage range of 2.7 V to 3.6 V and features extensive power management capabilities, including independent control for ADC and DAC power-down modes. It is characterized for commercial operation from 0°C to 70°C and industrial operation from -40°C to 85°C, making it versatile for various environmental conditions.
Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 32-VQFN -40 to 85
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Voiceband Audio Codec 1ADC / 1DAC Ch 32-Pin VQFN EP T/R Product overview: TLV320AIC12KIRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12KIRHB
IC VOICE CODEC 16BIT SER 32VQFN
IC VOICE CODEC 16BIT SER 32VQFN
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12KIRHBT | 296-TLV320AIC12KIRHBTDKR-ND | 716-TLV320AIC12KIRHBT | TLV320AIC12KIRHBT | TLV320AIC12KIRHBT | TLV320AIC12KIRHBT | TLV320AIC12KIRHBT |
| Product Name | TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier | CODECS | VQFN Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | VQFN EP | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |