The TLV320AIC3104 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six programmable audio inputs, six audio output drivers including stereo headphone amplifiers, and support for sample rates from 8 kHz to 96 kHz. It includes a 102-dBA DAC and 92-dBA ADC, with digital signal processing and automatic gain control for recording. The device operates with analog supplies from 2.7 V to 3.6 V, digital core supplies from 1.525 V to 1.95 V, and digital I/O supplies from 1.1 V to 3.6 V. It consumes 14 mW during stereo 48-kHz playback with a 3.3-V analog supply and supports an ultra-low-power passive analog bypass mode. The part is packaged in a 5.00 mm × 5.00 mm, 32-pin VQFN and operates from -40 °C to 85 °C.
Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
24b 96k Audio CODEC, 2ADC/2DAC, I2C/Serial, 1.1-3.6V, VQFN Product overview: TLV320AIC3104IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3104IRH
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033026-TLV320AIC3104
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Family Name: TLV320AIC3104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC3104IRHBT;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
AUDIO CODEC, STEREO, 24BIT, 96KSPS, QFN-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Interface - CODECs Lo-Pwr Stereo CODEC
IC AUDIO CODEC 24BIT SER 32VQFN
Stereo Audio Interface 24 b I²C, Serial 32-VQFN (5x5)
IC AUDIO CODEC 24BIT SER 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3104IRHBR | 716-TLV320AIC3104IRHBR | 296-26818-2-ND | 033026-TLV320AIC3104IRHBR | 27AJ0008 | TLV320AIC3104IRHBR | TLV320AIC3104IRHBR | TLV320AIC3104IRHBR | TLV320AIC3104IRHBR |
| Product Name | TLV320AIC3104 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects | 3.6V VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3104IRHBR | Audio Codec, Stereo, 24Bit, 96Ksps, Qfn-; Msl Texas Instruments | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |