Wideband, Low-Distortion Fully Differential Amplifier 8-VSSOP -40 to 85
Operational Amplifier, 1 Func, 7000uV Offset-Max, 20MHz Band Width, PDSO8
Differential Amplifier 1 Circuit Differential 8-VSSOP
Win Source Part Number: 994778-THS4505DGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 260 MHz
Amplifier Type: Differential
Slew Rate: 1800V/µs
Gain Bandwidth Product: 210 MHz
Current - Input Bias: 4 µA
Voltage - Input Offset: 4 mV
Current - Supply: 16mA
Current - Output / Channel: 130 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-16791-5-ND,-THS
Base Product Number: THS4505
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 15 V
260MHz Diff Op Amp, 1800V/µs Slew Rate, 74dB CMRR, 8-MSOP Product overview: THS4505DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1800V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1800V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4505DGK can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Differential 8-VSSOP
Differential Amplifiers Wideband Low-Dist Fully Differential
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4505DGK | THS4505DGK | 296-16791-5-ND | 994778-THS4505DGK | 687-THS4505DGK | THS4505DGK | THS4505DGK | THS4505DGK | THS4505DGK |
| Product Name | THS4505 Wideband, Low-Distortion Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 260MHz 1800V MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Rail/Tube | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active |