The TLC2272M is a dual rail-to-rail operational amplifier designed for high-impedance signal conditioning and battery-powered applications, offering low noise (9 nV/√Hz typical at 1 kHz), low input bias current (1 pA typical), and a gain-bandwidth product of 2.2 MHz. It operates from single or split supplies, with a common-mode input range that includes the negative rail and an output swing that extends to both supply rails. The device is specified for operation from -55°C to 125°C and is available in a 10-pin CFP package. It is qualified as a Q-Temp automotive device for high-reliability applications.
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9555201QHA |
| Product Name | TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier |
| Supply Voltage (VS) | 4.4 to 16 volts |
| VOS | 2.5 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 70 dB |
| GBW | 2.18 MHz |