Texas Instruments LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 5962-9453401MPA

Description
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Dallas, TX, United States
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier
5962-9453401MPA
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 5962-9453401MPA
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-CDIP -55 to 125

CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9453401MPA - 994767-5962-9453401MPA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9453401MPA
994767-5962-9453401MPA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9453401MPA 994767-5962-9453401MPA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994767-5962-9453401M PA Length: 10.16 mm Mounting: SMD (SMT) Operating Supply Voltage: 15 V Number of Elements: 2 Power Dissipation: 160 mW Thickness: 4.064 mm Height: 5.08 mm Slew Rate: 0.9 V/µs Gain Bandwidth Product: 1.25 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 65 dB Input Bias Current: 25 pA Width: 6.502 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Alternative Parts (Cross-Reference): OP200EZ; LM158J; LM158AJ/883; LM158JG; LT1194MJ8/883; AD843AQ5962-9453401M PA.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 15.5 V Min Supply Voltage: 3 V Nominal Supply Current: 1.4 mA Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 102.92 dB Input Offset Voltage (Vos): 750 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994767-5962-9453401MPA
Length: 10.16 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Number of Elements: 2
Power Dissipation: 160 mW
Thickness: 4.064 mm
Height: 5.08 mm
Slew Rate: 0.9 V/µs
Gain Bandwidth Product: 1.25 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 25 pA
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): OP200EZ; LM158J; LM158AJ/883; LM158JG; LT1194MJ8/883; AD843AQ5962-9453401MPA.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 15.5 V
Min Supply Voltage: 3 V
Nominal Supply Current: 1.4 mA
Power Supply Rejection Ratio (PSRR): 65 dB
Voltage Gain: 102.92 dB
Input Offset Voltage (Vos): 750 µV

Buy Now
1.25MHz Operational Amplifier IC - 687-5962-9453401MPA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25MHz Operational Amplifier IC
687-5962-9453401MPA
1.25MHz Operational Amplifier IC 687-5962-9453401MPA
Precision Op Amp, 1.25MHz GBW, 25pA Ibias, 2-Ch, CDIP Product overview: 5962-9453401MPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.25MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9453401MPA can be used for catalog matching and distributor lookup.

Precision Op Amp, 1.25MHz GBW, 25pA Ibias, 2-Ch, CDIP Product overview: 5962-9453401MPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.25MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9453401MPA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9453401MPA 994767-5962-9453401MPA 687-5962-9453401MPA
Product Name LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9453401MPA 1.25MHz Operational Amplifier IC
Supply Voltage (VS) 3 to 15.5 volts 15 volts 15 volts
VOS 3 millivolts 0.7500 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 65 dB
GBW 1.5 MHz 1.25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers