Texas Instruments THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4150CDGNR

Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4150CDGNR - Texas Instruments
Dallas, TX, United States
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown
THS4150CDGNR
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4150CDGNR
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70

Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Singapore, Singapore
150MHz 650V Operational Amplifier IC
687-THS4150CDGNR
150MHz 650V Operational Amplifier IC 687-THS4150CDGNR
150MHz Diff Op Amp, 650V/µs Slew Rate, HVSSOP Product overview: THS4150CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGNR can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 650V/µs Slew Rate, HVSSOP Product overview: THS4150CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4150CDGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4150CDGNR-ND
Instrumentation, Op Amps, Buffer Amps THS4150CDGNR-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGNR - 1267134-THS4150CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGNR
1267134-THS4150CDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGNR 1267134-THS4150CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1267134-THS4150CDGNR Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential -3db Bandwidth: 150MHz Supply Current: 17.5mA Amplifier Type: Differential Slew Rate: 650V/μs Gain Bandwidth Product: 340MHz Current - Input Bias: 4.3μA Voltage - Input Offset: 1.1mV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: THS4150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267134-THS4150CDGNR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Supply Current: 17.5mA
Amplifier Type: Differential
Slew Rate: 650V/μs
Gain Bandwidth Product: 340MHz
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: THS4150
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4150CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4150CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4150CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4150CDGNR
Differential Amplifiers THS4150CDGNR
Differential Amplifiers Fully Diff I/O High Slew Rate

Differential Amplifiers Fully Diff I/O High Slew Rate

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4150CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4150CDGNR
Instrumentation, OP Amps, Buffer Amps THS4150CDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4150CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4150CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4150CDGNR 687-THS4150CDGNR THS4150CDGNR-ND 1267134-THS4150CDGNR THS4150CDGNR THS4150CDGNR THS4150CDGNR THS4150CDGNR
Product Name THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 150MHz 650V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGNR Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards RoHS RoHS
Supply Voltage (VS) 5 to 30 volts 4 to 33 volts 4 volts
Slew Rate 650 V/µs 650 V/µs 650 V/µs 6.50E-4 V/µs 650 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
THS4500 High-Speed Fully Differential Amplifier, +/-5 V - THS4500IDGNG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
6 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers