Texas Instruments INA148-Q1 Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier INA148QDRQ1

Description
Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA148-Q1 Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier - INA148QDRQ1 - Texas Instruments
Dallas, TX, United States
INA148-Q1 Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier
INA148QDRQ1
INA148-Q1 Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier INA148QDRQ1
Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier 8-SOIC -40 to 125

Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - INA148QDRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
100kHz 18V SOIC Operational Amplifier IC
687-INA148QDRQ1
100kHz 18V SOIC Operational Amplifier IC 687-INA148QDRQ1
Diff Amp IC, 100kHz BW, 70dB CMRR, 1.35-18V, 8-SOIC Product overview: INA148QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148QDRQ1 can be used for catalog matching and distributor lookup.

Diff Amp IC, 100kHz BW, 70dB CMRR, 1.35-18V, 8-SOIC Product overview: INA148QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1 - 1045448-INA148QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1
1045448-INA148QDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1 1045448-INA148QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1045448-INA148QDRQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Differential Slew Rate: 1 V/μs Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 260μA Channel Output Current: 13mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045448-INA148QDRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Differential
Slew Rate: 1 V/μs
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 260μA
Channel Output Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24492-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24492-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24492-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24492-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24492-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24492-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24492-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24492-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24492-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA148QDRQ1
Instrumentation, OP Amps, Buffer Amps INA148QDRQ1
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA148QDRQ1
Instrumentation, OP Amps, Buffer Amps INA148QDRQ1
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA148QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA148QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA148QDRQ1
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA148QDRQ1
Differential Amplifiers INA148QDRQ1
Differential Amplifiers Auto Cat +-200V Com- Mode Vltg Diff Amp

Differential Amplifiers Auto Cat +-200V Com- Mode Vltg Diff Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA148QDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA148QDRQ1
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA148QDRQ1 INA148QDRQ1 687-INA148QDRQ1 1045448-INA148QDRQ1 296-24492-2-ND INA148QDRQ1 INA148QDRQ1 INA148QDRQ1 INA148QDRQ1 INA148QDRQ1
Product Name INA148-Q1 Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier 100kHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148QDRQ1 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC SOIC; SOIC8 Tape and Reel SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4150IDGNR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC
View Details
8 suppliers