Quad Differential Comparator 14-TSSOP -40 to 125
Quad Diff Comparator, 30V, 1.3us, 125C, TSSOP, TTL Out Product overview: LM2901PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901PWR can be used for catalog matching and distributor lookup.
Quad Diff Comparator LM2901PWRG4
Quad Diff Comparator LM2901PWRG4
Manufacturer: Texas Instruments
Win Source Part Number: 018914-LM2901PWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Analog Comparators Quad Diff Ind Temp
IC QUAD DIFF COMPARATOR 14-TSSOP
IC QUAD DIFF COMPARATOR 14-TSSOP
COMPARATOR, QUAD, 1.3US, TSSOP-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V, ± 1V to ± 15V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
7mV 250nA TSSOP-14 Comparators ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2901PWR | 692-LM2901PWR | 528369 | 018914-LM2901PWR | LM2901PWR | 815-LM2901PWR | LM2901PWR | 17AH9129 | LM2901PWR | LM2901PWR |
| Product Name | LM2901 Quad Differential Comparator | Quad 30V TSSOP Linear Comparator IC | Comparators | Linear - Linear - Comparators - LM2901PWR | Analog Comparators | IC QUAD DIFF COMPARATOR 14-TSSOP | Linear - Comparators | Comparator, Quad, 1.3Us, Tssop-14; Comparator Type Texas Instruments | Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 5 volts | 1 to 30 volts | 2 to 30 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | Differential; Open collector | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | TTL; CMOS; CMOS, MOS, Open-Collector, TTL |