Texas Instruments THS4141 Fully Differential Input/Output High Slew Rate Amplifier THS4141CDGNR

Description
Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4141 Fully Differential Input/Output High Slew Rate Amplifier - THS4141CDGNR - Texas Instruments
Dallas, TX, United States
THS4141 Fully Differential Input/Output High Slew Rate Amplifier
THS4141CDGNR
THS4141 Fully Differential Input/Output High Slew Rate Amplifier THS4141CDGNR
Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD 0 to 70

Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Singapore, Singapore
160MHz 450V Operational Amplifier IC
687-THS4141CDGNR
160MHz 450V Operational Amplifier IC 687-THS4141CDGNR
160MHz Diff Op Amp, 450V/µs Slew Rate, HVSSOP Product overview: THS4141CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 450V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 450V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141CDGNR can be used for catalog matching and distributor lookup.

160MHz Diff Op Amp, 450V/µs Slew Rate, HVSSOP Product overview: THS4141CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 450V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 450V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDGNR - 081361-THS4141CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDGNR
081361-THS4141CDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDGNR 081361-THS4141CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 081361-THS4141CDGNR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 160MHz Amplifier Type: Differential Slew Rate: 450 V/μs Current - Input Bias: 5.1μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V Operating Supply Current: 13.2mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 205MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081361-THS4141CDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Slew Rate: 450 V/μs
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 13.2mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 205MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - THS4141CDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4141CDGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4141CDGNR-ND
Instrumentation, Op Amps, Buffer Amps THS4141CDGNR-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4141CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4141CDGNR
Instrumentation, OP Amps, Buffer Amps THS4141CDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4141CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4141CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4141CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4141CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4141CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4141CDGNR 687-THS4141CDGNR 081361-THS4141CDGNR THS4141CDGNR THS4141CDGNR-ND THS4141CDGNR THS4141CDGNR THS4141CDGNR
Product Name THS4141 Fully Differential Input/Output High Slew Rate Amplifier 160MHz 450V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDGNR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Tape and Reel SOP; MSOP; 8-MSOP-PowerPad SSOP; SOP; HVSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 30 volts 4 to 33 volts 4 volts
Slew Rate 450 V/µs 450 V/µs 450 V/µs 450 V/µs 4.50E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMH6550 Differential, High Speed Op Amp - LMH6550MA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 5 millivolts
Quiescent Current (IQ) 24000 microamps
View Details
9 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260467-ALM2403QPWPRQ1 - Win Source Electronics
Specs
Source Current (IS) 3.6 milliamps
VOS 6 millivolts
IBIAS 1.00E-5 µA
View Details
7 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers