Texas Instruments INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126PAG4

Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-PDIP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Dallas, TX, United States
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126PAG4
INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126PAG4
Micropower Instrumentation Amplifier Single and Dual Versions 8-PDIP

Micropower Instrumentation Amplifier Single and Dual Versions 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 200kHz 18V Operational Amplifier IC
687-INA126PAG4
Dual 200kHz 18V Operational Amplifier IC 687-INA126PAG4
Instrumentation Amplifier, 200kHz BW, 74dB CMRR, 18V Dual Supply, 50nA Ib Product overview: INA126PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126PAG4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 200kHz BW, 74dB CMRR, 18V Dual Supply, 50nA Ib Product overview: INA126PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126PAG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126PAG4 - 088842-INA126PAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126PAG4
088842-INA126PAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126PAG4 088842-INA126PAG4
Manufacturer: Texas Instruments Win Source Part Number: 088842-INA126PAG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 200kHz Amplifier Type: Instrumentation Slew Rate: 0.4 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 175μA Channel Output Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088842-INA126PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA126PAG4 687-INA126PAG4 088842-INA126PAG4
Product Name INA126 Micropower Instrumentation Amplifier Single and Dual Versions Dual 200kHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126PAG4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts
IBIAS 0.0250 µA 0.0100 µA
Unlock Full Specs
to access all available technical data