Differential, High Speed Op Amp 8-SOIC -40 to 85
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: LMH6550MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6550MA can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
LMH6550 400MHz, Differential, High Speed Op Amps
LMH6550 400MHz, Differential, High Speed Op Amps
Manufacturer: Texas Instruments
Win Source Part Number: 1201460-LMH6550MA
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 400MHz
Supply Current: 20mA
Amplifier Type: Voltage Feedback
Slew Rate: 3000V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6550
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifiers - Op Amps 400MHz, Differential, High Speed Op Amps 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6550MA | 687-LMH6550MA | LMH6550MA-ND | LMH6550MA | 1201460-LMH6550MA | LMH6550MA | LMH6550MA | LMH6550MA | LMH6550MA | LMH6550MA |
| Product Name | LMH6550 Differential, High Speed Op Amp | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LMH6550MA | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 5 to 12 volts | |||||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 24000 microamps | |||||||||
| GBW | 400 MHz | |||||||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs |