IC OPAMP GP 2 CIRCUIT 14HTSSOP Product overview: ALM2403QPWPRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALM2403QPWPRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260467-ALM2403QPWPR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 50V/µs
Gain Bandwidth Product: 21 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 6 mV
Current - Supply: 3.6mA
Current - Output / Channel: 500 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-ALM2403QPWPRQ1TR
Base Product Number: ALM2403
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 24 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP GP 2 CIRCUIT 14HTSSOP
IC OPAMP GP 2 CIRCUIT 14HTSSOP
IC OPAMP GP 2 CIRCUIT 14HTSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ALM2403QPWPRQ1 | 1260467-ALM2403QPWPRQ1 | 296-ALM2403QPWPRQ1DKR-ND | ALM2403QPWPRQ1 | ALM2403QPWPRQ1 | ALM2403QPWPRQ1 | ALM2403QPWPRQ1 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 24 volts | 5 volts | |||||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | |
| Bandwidth | 21 MHz | 21 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |