Texas Instruments THS4131 Fully Differential Input/Output Low Noise Amplifier THS4131IDR

Description
Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4131IDR is a fully differential input/output amplifier with a bandwidth of 170 MHz, a slew rate of 51 V/µs, and a gain bandwidth product of 215 MHz, designed for single-ended to differential conversion and differential ADC driving. It operates from a single supply of 5 V to 30 V and is housed in an 8-pin SOIC package. The device is characterized for operation over the temperature range of -40°C to +85°C and features an input-referred voltage noise of 1.25 nV/√Hz and a common-mode rejection ratio of 95 dB at 800 kHz.

Datasheet Summary
Powered by GS/AI

The THS4131IDR is a fully differential input/output amplifier with a bandwidth of 170 MHz, a slew rate of 51 V/µs, and a gain bandwidth product of 215 MHz, designed for single-ended to differential conversion and differential ADC driving. It operates from a single supply of 5 V to 30 V and is housed in an 8-pin SOIC package. The device is characterized for operation over the temperature range of -40°C to +85°C and features an input-referred voltage noise of 1.25 nV/√Hz and a common-mode rejection ratio of 95 dB at 800 kHz.

Suppliers

Company
Product
Description
Supplier Links
THS4131 Fully Differential Input/Output Low Noise Amplifier - THS4131IDR - Texas Instruments
Dallas, TX, United States
THS4131 Fully Differential Input/Output Low Noise Amplifier
THS4131IDR
THS4131 Fully Differential Input/Output Low Noise Amplifier THS4131IDR
Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85

Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 150MHz 15V SOIC Operational Amplifier IC
687-THS4131IDR
Dual 150MHz 15V SOIC Operational Amplifier IC 687-THS4131IDR
150MHz Diff Op Amp, 15V Dual Supply, Low Noise, 8-SOIC Product overview: THS4131IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131IDR can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 15V Dual Supply, Low Noise, 8-SOIC Product overview: THS4131IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDR - 212823-THS4131IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDR
212823-THS4131IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDR 212823-THS4131IDR
Manufacturer: Texas Instruments Win Source Part Number: 212823-THS4131IDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Slew Rate: 52 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: THS4131 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V Operating Supply Current: 12.3mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 225MHz Alternative Parts (Cross-Reference): AD8390ACP; AD8390ARCZ-REEL7; AD8390ARC-REEL; AD8390ARCZ-REEL; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 212823-THS4131IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 52 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4131
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 12.3mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 225MHz
Alternative Parts (Cross-Reference): AD8390ACP; AD8390ARCZ-REEL7; AD8390ARC-REEL; AD8390ARCZ-REEL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4131IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4131IDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4131IDRDKR-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4131IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4131IDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4131IDRCT-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4131IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4131IDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4131IDRTR-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4131IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4131IDR
Instrumentation, OP Amps, Buffer Amps THS4131IDR
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4131IDR
Differential Amplifiers THS4131IDR
Differential Amplifiers Fully Differential I/O Low Noise Amp

Differential Amplifiers Fully Differential I/O Low Noise Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4131IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4131IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4131IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4131IDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4131IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4131IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4131IDR
Instrumentation, OP Amps, Buffer Amps THS4131IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4131IDR 687-THS4131IDR 212823-THS4131IDR 296-THS4131IDRDKR-ND THS4131IDR THS4131IDR THS4131IDR THS4131IDR THS4131IDR
Product Name THS4131 Fully Differential Input/Output Low Noise Amplifier Dual 150MHz 15V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Tape and Reel SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 4 to 33 volts 4 volts 4 volts
Slew Rate 52 V/µs 52 V/µs 52 V/µs 52 V/µs 5.20E-5 V/µs 52 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133U - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers