The LMH6702QML-SP is a wideband, dc-coupled operational amplifier designed for high-speed, high-fidelity applications such as flash A/D drivers and radar receivers. It is available in an 8-pin CDIP package measuring 10.16 mm × 7.87 mm and operates over a temperature range of -55°C to 125°C. The device offers a bandwidth of 720 MHz at a gain of +2 V/V and a peak-to-peak output voltage of 2 V, a slew rate of 3100 V/μs, a supply current of 12.5 mA, an output current of 80 mA, and input-referred noise of 1.83 nV/√Hz. It is rated for a total ionizing dose of 300 krad(Si) and is ELDRS-free. The device uses TI's VIP10 bipolar process and current-feedback architecture for unity-gain stability without external compensation.
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-0254601VPA |
| Product Name | LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp |
| Supply Voltage (VS) | 10 to 12 volts |
| VOS | 4.5 millivolts |
| Quiescent Current (IQ) | 16100 microamps |
| GBW | 1700 MHz |