Texas Instruments SN74V3660 4096 x 36 Synchronous FIFO Memory SN74V3660-7PEU

Description
4096 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote Datasheet
Description
4096 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V3660 4096 x 36 Synchronous FIFO Memory - SN74V3660-7PEU - Texas Instruments
Dallas, TX, United States
SN74V3660 4096 x 36 Synchronous FIFO Memory
SN74V3660-7PEU
SN74V3660 4096 x 36 Synchronous FIFO Memory SN74V3660-7PEU
4096 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

4096 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-14942-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-14942-ND
FIFOs Memory 296-14942-ND
Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3660-7PEU - 795170-SN74V3660-7PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3660-7PEU
795170-SN74V3660-7PEU
Logic - Logic - FIFOs Memory - SN74V3660-7PEU 795170-SN74V3660-7PEU
Manufacturer: Texas Instruments Win Source Part Number: 795170-SN74V3660-7PE U Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 133.3MHz Function: Synchronous Memory Size: 144K (4K x 36) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V3660 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3660L7-5PFG; FQV3660L7-5PF; 72V3660L7-5PF9; 72V3660L7-5PF; Introduction Date: January 01, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795170-SN74V3660-7PEU
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 133.3MHz
Function: Synchronous
Memory Size: 144K (4K x 36)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V3660
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V3660L7-5PFG; FQV3660L7-5PF; 72V3660L7-5PF9; 72V3660L7-5PF;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3660-7PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3660-7PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3660-7PEU
IC FIFO SYNC 4KX36 5NS 128LQFP

IC FIFO SYNC 4KX36 5NS 128LQFP

Supplier's Site
FIFOs Memory - SN74V3660-7PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3660-7PEU
FIFOs Memory SN74V3660-7PEU
Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3660-7PEU 296-14942-ND 795170-SN74V3660-7PEU SN74V3660-7PEU SN74V3660-7PEU
Product Name SN74V3660 4096 x 36 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V3660-7PEU Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 128-LQFP QFP QFP; 128-LQFP
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAGEP - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers