Texas Instruments SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory SN74V245-15PAGEP

Description
Enhanced Product 4096 x 18 Synchronous FIFO Memory 64-TQFP -55 to 125
Request a Quote
Description
Enhanced Product 4096 x 18 Synchronous FIFO Memory 64-TQFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V245-15PAGEP is a 4096 × 18-bit synchronous first-in, first-out (FIFO) memory with a 64-pin thin quad flat package (TQFP). It operates from -55°C to 125°C, supports read and write cycle times as fast as 7.5 ns, and features 3.3-V VCC with 5-V input tolerance. The device includes programmable almost-empty and almost-full flags, half-full flag capability, and first-word fall-through or standard timing modes. It provides a DSP-glueless interface and has an output-enable pin for high-impedance bus control. The package is compliant with JEDEC tray packaging and has a moisture sensitivity level of 3 at 260°C peak reflow.

Datasheet Summary
Powered by GS/AI

The SN74V245-15PAGEP is a 4096 × 18-bit synchronous first-in, first-out (FIFO) memory with a 64-pin thin quad flat package (TQFP). It operates from -55°C to 125°C, supports read and write cycle times as fast as 7.5 ns, and features 3.3-V VCC with 5-V input tolerance. The device includes programmable almost-empty and almost-full flags, half-full flag capability, and first-word fall-through or standard timing modes. It provides a DSP-glueless interface and has an output-enable pin for high-impedance bus control. The package is compliant with JEDEC tray packaging and has a moisture sensitivity level of 3 at 260°C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAGEP - Texas Instruments
Dallas, TX, United States
SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory
SN74V245-15PAGEP
SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory SN74V245-15PAGEP
Enhanced Product 4096 x 18 Synchronous FIFO Memory 64-TQFP -55 to 125

Enhanced Product 4096 x 18 Synchronous FIFO Memory 64-TQFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258922-SN74V245-15PAGEP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258922-SN74V245-15PAGEP
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258922-SN74V245-15PAGEP
Win Source Part Number: 1258922-SN74V245-15P AGEP Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Standard Package: 160 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Asynchronous, Synchronous Memory Size: 72K (4K x 18) Access Time: 11ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74V245-15PAGEP Base Product Number: 74V245

Win Source Part Number: 1258922-SN74V245-15PAGEP
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Asynchronous, Synchronous
Memory Size: 72K (4K x 18)
Access Time: 11ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74V245-15PAGEP
Base Product Number: 74V245

Buy Now Datasheet
FIFOs Memory - 296-SN74V245-15PAGEP-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous, Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 11ns 64-TQFP (10x10)

Asynchronous, Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 11ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - SN74V245-15PAGEP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V245-15PAGEP
Logic - FIFOs Memory SN74V245-15PAGEP
IC LOGIC GATE

IC LOGIC GATE

Supplier's Site Datasheet
FIFOs Memory - SN74V245-15PAGEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V245-15PAGEP
FIFOs Memory SN74V245-15PAGEP
Asynchronous, Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 11ns 64-TQFP (10x10)

Asynchronous, Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 11ns 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V245-15PAGEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V245-15PAGEP
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V245-15PAGEP
IC FIFO ASYNC/SYNC 4KX18 64TQFP

IC FIFO ASYNC/SYNC 4KX18 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V245-15PAGEP 1258922-SN74V245-15PAGEP 296-SN74V245-15PAGEP-ND SN74V245-15PAGEP SN74V245-15PAGEP SN74V245-15PAGEP
Product Name SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-15PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers