Texas Instruments SN74ACT7813 64 x 18 synchronous FIFO memory SN74ACT7813-40DLR

Description
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7813 is a 64-word by 18-bit synchronous FIFO memory designed for buffering asynchronous data paths up to 67 MHz with 12 ns access times. It is packaged in a 56-pin shrink small-outline package (SSOP) with 300-mil body width and 25-mil pin pitch. The device operates with independent read and write clocks, supports programmable almost-full/almost-empty and half-full flags, and includes input-ready and output-ready indicators. It is characterized for operation from 0°C to 70°C and is pin-compatible with SN74ACT7803 and SN74ACT7805. Multiple VCC and GND pins and OEC™ circuitry reduce simultaneous switching noise.

Datasheet Summary
Powered by GS/AI

The SN74ACT7813 is a 64-word by 18-bit synchronous FIFO memory designed for buffering asynchronous data paths up to 67 MHz with 12 ns access times. It is packaged in a 56-pin shrink small-outline package (SSOP) with 300-mil body width and 25-mil pin pitch. The device operates with independent read and write clocks, supports programmable almost-full/almost-empty and half-full flags, and includes input-ready and output-ready indicators. It is characterized for operation from 0°C to 70°C and is pin-compatible with SN74ACT7803 and SN74ACT7805. Multiple VCC and GND pins and OEC™ circuitry reduce simultaneous switching noise.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7813 64 x 18 synchronous FIFO memory
SN74ACT7813-40DLR
SN74ACT7813 64 x 18 synchronous FIFO memory SN74ACT7813-40DLR
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70

64 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74ACT7813-40DLR-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7813-40DLR - 896416-SN74ACT7813-40DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7813-40DLR
896416-SN74ACT7813-40DLR
Logic - Logic - FIFOs Memory - SN74ACT7813-40DLR 896416-SN74ACT7813-40DLR
Manufacturer: Texas Instruments Win Source Part Number: 896416-SN74ACT7813-4 0DLR Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ACT7 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896416-SN74ACT7813-40DLR
Series: 74ACT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ACT7
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7813-40DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7813-40DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7813-40DLR
IC FIFO SYNC 64X18 20NS 56SSOP

IC FIFO SYNC 64X18 20NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7813-40DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7813-40DLR
FIFOs Memory SN74ACT7813-40DLR
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7813-40DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7813-40DLR
Logic - FIFOs Memory SN74ACT7813-40DLR
IC CLOCKED FIFO 64X18 56-SSOP

IC CLOCKED FIFO 64X18 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7813-40DLR SN74ACT7813-40DLR-ND 896416-SN74ACT7813-40DLR SN74ACT7813-40DLR SN74ACT7813-40DLR SN74ACT7813-40DLR
Product Name SN74ACT7813 64 x 18 synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7813-40DLR Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74V3640 1024 x 36 Synchronous FIFO Memory - SN74V3640-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers